CD74ACT14E Logic Gates from Texas Instruments
The CD74ACT14E is a high-performance, CMOS logic inverter integrated circuit produced by Texas Instruments. This device is specifically designed to offer a series of six Schmitt-trigger inverters in a single package. The Schmitt-trigger feature provides a higher noise threshold and better hysteresis, making the CD74ACT14E ideal for transforming slowly changing input signals into sharply defined jitter-free output signals, enhancing the circuit's noise immunity and stability.
Key Features:
- Logic Type: Hex Inverter Schmitt Trigger
- Number of Circuits: Six independent inverters per chip
- Supply Voltage Range: 4.5V to 5.5V, compatible with TTL levels
- Operating Temperature: -55°C to +125°C, suitable for a wide range of applications
- Output Current: Capable of driving 24mA at the output, allowing for direct drive of LEDs or other devices
- Package / Case: PDIP-14, a standard through-hole package for easy integration into prototyping boards or final production circuits
- Logic Level - High: 2 V minimum at Vcc = 4.5V
- Logic Level - Low: 0.8 V maximum at Vcc = 4.5V
Applications:
The CD74ACT14E is versatile and can be used in a variety of digital applications. It is particularly useful in signal conditioning, pulse shaping, and in circuits where noise immunity is critical. Its applications span across consumer electronics, automotive industries, and communication systems where reliable logic inversion is required.
Quality and Reliability:
As with all Texas Instruments products, the CD74ACT14E is manufactured to the highest quality standards. The device's performance is guaranteed over the specified temperature and voltage ranges, ensuring reliability in even the most demanding environments. Users can trust in the robustness and longevity of this logic gate for their electronic designs.
Whether you're designing a new system or troubleshooting an existing one, the CD74ACT14E from Texas Instruments provides a reliable and efficient solution for your digital logic inverting needs.