EN
  • EN
  • DE

CD74ACT138M

Part No CD74ACT138M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC / Decoder/Demultiplexer 1 x 3:8 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Discontinued
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ACT138
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577420-CD74ACT138M
Ultra Librarian 3D Model Ultra Librarian CD74ACT138M CAD Model

Description

CD74ACT138M High-Speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer

The CD74ACT138M is a high-speed CMOS Logic 3-to-8 Line Decoder/Demultiplexer integrated circuit, expertly designed and manufactured by Texas Instruments. This device is part of the ACT (Advanced CMOS Technology) family, which is renowned for its exceptional speed and power efficiency. The CD74ACT138M is particularly suited for systems that require the rapid decoding of binary addresses into one-of-eight outputs.

With a flexible operating voltage range of 4.5V to 5.5V, this IC is compatible with most 5V systems, making it an excellent choice for interfacing with microcontrollers and other digital systems. The CD74ACT138M offers a robust feature set that includes three binary select inputs (A, B, and C), an enable input, and eight mutually exclusive outputs.

The device operates by decoding the binary inputs to one active low output, ensuring that only one output is active at any given time when the enable input is satisfied. This makes it an ideal component for applications such as memory chip selection, data routing, and resource allocation in complex digital systems.

Furthermore, the CD74ACT138M boasts a high noise immunity characteristic of CMOS devices, and it is capable of driving up to ten LSTTL loads. This makes it highly versatile for use in environments with electrical noise, which is common in industrial and automotive applications.

The IC comes in a compact SOIC-16 package, which is suitable for space-constrained applications. Additionally, it features a wide operating temperature range of -55°C to 125°C, making it reliable for use in extreme conditions.

Whether you are developing consumer electronics, communication devices, or automotive systems, the CD74ACT138M from Texas Instruments provides a reliable and efficient solution for your decoding and demultiplexing needs. Its combination of speed, power efficiency, and robustness in a small footprint makes it an excellent choice for designers looking to optimize their digital systems.

For detailed specifications, application notes, and usage guidelines, please refer to the official Texas Instruments datasheet for the CD74ACT138M.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4916 $52.3236
49+ $2.0444 $100.1756
76+ $1.9806 $150.5256
105+ $1.9167 $201.2535
135+ $1.8528 $250.1280
181+ $1.6611 $300.6591
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess