EN
  • EN
  • DE

CD74AC74M96G4

Part No CD74AC74M96G4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Product Status Discontinued
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AC74
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577413-CD74AC74M96G4
Ultra Librarian 3D Model Ultra Librarian CD74AC74M96G4 CAD Model

Description

Product Overview: CD74AC74M96G4

The CD74AC74M96G4 is a high-performance, CMOS Dual Positive-Edge-Triggered D-Type Flip-Flop integrated circuit, expertly crafted by the renowned semiconductor manufacturer, Texas Instruments. This IC is designed to operate at exceptionally high speeds while maintaining the low power consumption and high noise immunity characteristic of CMOS circuitry.

Key Features

  • Logic Type: The core functionality of the CD74AC74M96G4 is based on dual D-type flip-flop logic, which ensures reliable bistable operation.
  • Triggering: It features positive-edge-triggered D-type inputs, which means that the logical state is captured at the moment of the transition from low to high on the clock pulse.
  • Output Capability: This device offers robust output drive capability, which is compatible with TTL levels, ensuring easy integration into a variety of digital systems.
  • Supply Voltage: It operates over a wide supply voltage range, typically from 1.5V to 5.5V, which allows for flexible usage in different circuit designs.
  • Set and Reset Inputs: The flip-flop contains set (SET) and reset (RESET) inputs that can override the clock and data inputs, allowing for immediate and synchronous changes in the output state when required.
  • Temperature Range: The device is designed to perform reliably across a broad temperature range, making it suitable for industrial and automotive applications.
  • Packaging: Housed in a compact 14-pin SOIC package, the CD74AC74M96G4 is optimized for space-constrained applications.

Applications

The CD74AC74M96G4 is a versatile component that can be deployed in a multitude of electronic systems. Its applications span across:

  • Communication equipment
  • Computers and computer peripherals
  • Data storage and retrieval systems
  • Instrumentation and measurement devices
  • Digital signal processing

With its precision design and dependable performance, the CD74AC74M96G4 from Texas Instruments stands as a solid choice for designers seeking a dual D-type flip-flop that meets stringent operational requirements. Whether you're developing advanced digital circuits or upgrading existing systems, this IC provides the functionality and reliability needed for a successful implementation.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5542 $52.6490
220+ $0.4547 $100.0340
345+ $0.4405 $151.9725
470+ $0.4263 $200.3610
610+ $0.4121 $251.3810
815+ $0.3695 $301.1425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess