EN
  • EN
  • DE

CD74AC623E

Part No CD74AC623E
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL-BUS TRANSCEIVER,3-STATE, NON-INVERTING
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1160097-CD74AC623E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC623
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC623E CAD Model

Description

The CD74AC623E is a high-performance, octal bus transceiver designed by Texas Instruments for use in various applications that require bidirectional communication between two data buses. This integrated circuit (IC) is part of the Advanced CMOS (AC) logic family, offering fast switching speeds and high noise immunity, which are ideal for high-speed data transmission environments.

Key Features

  • Logic Type: Octal Bus Transceiver with 3-state outputs
  • Operating Voltage: 2 V to 6 V, accommodating a wide range of applications and compatibility with other logic families.
  • Current - Output High, Low: 24mA at 3V, ensuring robust signal driving capabilities.
  • Data Flow Direction: Bidirectional, allowing for flexible data communication.
  • Output Type: 3-state, enabling connection to a common bus line without interference.
  • Logic Family: AC, known for its high speed and low power consumption.
  • Propagation Delay Time: Fast propagation delays, minimizing data transmission time.
  • Package / Case: 20-DIP (0.300", 7.62mm), suitable for through-hole mounting.

Applications

The CD74AC623E is versatile and can be used in a variety of systems where reliable data transfer is critical. Some of the common applications include:

  • Bus interface in microprocessor/microcontroller-based systems
  • Data communication between two different buses
  • Buffer memory address registers
  • Peripheral drivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD74AC623E is no exception, with rigorous testing and quality control measures in place to ensure that each IC meets the highest standards. Engineers can confidently integrate this transceiver into their designs, knowing it will perform reliably in demanding conditions.

Ordering Information

The CD74AC623E is available for order from Texas Instruments and authorized distributors. For detailed product specifications, technical documents, and ordering information, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6587 $52.6960
190+ $0.5405 $102.6950
290+ $0.5236 $151.8440
395+ $0.5067 $200.1465
515+ $0.4898 $252.2470
685+ $0.4392 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess