EN
  • EN
  • DE

CD74AC175M

Part No CD74AC175M
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Clock Frequency 100MHz
Max Propagation Delay @ V, Max CL 12.2ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 764921-CD74AC175M
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC175M
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74AC175M CAD Model

Description

CD74AC175M Quad D-Type Flip-Flop by Texas Instruments

The CD74AC175M is a high-speed CMOS logic Quad D-Type Flip-Flop integrated circuit, designed and manufactured by the renowned electronics company Texas Instruments (TI). This device features four individual D-type flip-flops with direct clear inputs, making it an essential component for a variety of digital applications where the storage or transfer of data is required.

Each flip-flop has independent data ('D'), clock ('CLK'), and clear ('CLR') inputs, with the outputs being the normal 'Q' and the complement 'Q̅'. The flip-flops are positive-edge triggered, meaning that the data on the 'D' input is accepted and transferred to the 'Q' output on the rising edge of the clock pulse, providing a reliable and predictable timing mechanism for digital circuits.

The CD74AC175M operates with a wide supply voltage range from 1.5V to 5.5V, which allows it to be used in various systems with different power levels. This versatility makes it suitable for interfacing with both standard CMOS and Low Power Schottky TTL logic levels. With its fast switching speeds and low power consumption, this flip-flop is ideal for use in high-speed data processing systems, computers, instrumentation, and control systems.

Moreover, the CD74AC175M is characterized for operation from -55°C to 125°C, ensuring reliable performance over a wide temperature range, which is crucial for applications in harsh environments. The device comes in a surface-mount SOIC-16 package, which is compact and suitable for high-density mounting on printed circuit boards.

Key features of the CD74AC175M include:

  • High-speed CMOS technology
  • Quad D-type flip-flops with direct clear
  • Wide operating voltage range (1.5V to 5.5V)
  • Compatibility with TTL logic levels
  • Low power consumption
  • Positive-edge trigger
  • Wide operating temperature range (-55°C to 125°C)
  • Surface-mount SOIC-16 package

With its robust features and TI's reputation for quality, the CD74AC175M is a reliable choice for designers and engineers looking to implement flip-flops in their digital logic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2509 $50.1800
490+ $0.2059 $100.8910
755+ $0.1995 $150.6225
1,040+ $0.1930 $200.7200
1,340+ $0.1866 $250.0440
1,795+ $0.1673 $300.3035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess