EN
  • EN
  • DE

CD74AC157M

Part No CD74AC157M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160069-CD74AC157M
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC157
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC157M CAD Model

Description

Overview of Texas Instruments CD74AC157M

The Texas Instruments CD74AC157M is a high-performance CMOS Quad 2-Input Multiplexer that combines the low power consumption of CMOS with the processing speed similar to Low Power Schottky circuits. This multiplexer is designed to handle the selection and routing of digital signals within a wide array of electronic systems. Its quad 2-input configuration allows for great flexibility in applications requiring the distribution of multiple data lines.

Key Features

  • Logic Type: 2-Input Multiplexer - The device features four individual 2-input multiplexers on a single chip, providing a compact and efficient solution for data routing.
  • Supply Voltage Range: 1.5V to 5.5V - This wide range allows the CD74AC157M to be used in various systems that operate on different power levels, making it extremely versatile for integration.
  • High-Speed Operation: The CD74AC157M is capable of high-speed operation, making it suitable for high-performance systems where speed is critical.
  • Low Power Consumption: Benefiting from CMOS technology, this multiplexer has a reduced power consumption profile, which is ideal for battery-powered and power-sensitive applications.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, providing sufficient current for most applications.
  • Package Type: The CD74AC157M comes in a SOIC-16 package, offering a compact footprint for space-constrained applications.

Applications

The CD74AC157M is suitable for various applications including, but not limited to:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Control systems
  • Computer systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD74AC157M is manufactured to the highest standards, ensuring consistent performance and longevity in the field. It is a reliable choice for designers and engineers looking for a multiplexer that can withstand the demands of both industrial and consumer applications.

With its combination of high-speed operation, low power consumption, and versatile supply voltage range, the Texas Instruments CD74AC157M is an excellent choice for a wide range of digital multiplexing needs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2720 $50.8800
100+ $1.0437 $104.3700
150+ $1.0111 $151.6650
205+ $0.9785 $200.5925
265+ $0.9459 $250.6635
355+ $0.8480 $301.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,557 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess