EN
  • EN
  • DE

CD74AC157E

Part No CD74AC157E
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AC
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1160068-CD74AC157E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74AC157
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia, Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74AC157E CAD Model

Description

Product Overview: Texas Instruments CD74AC157E

The CD74AC157E from Texas Instruments is a high-performance, CMOS Quad 2-Input Multiplexer that integrates four individual 2-input multiplexers into a single package. This device is designed to operate at exceptionally high speeds while maintaining the low power consumption of CMOS circuitry. It is particularly suitable for implementing logic functions and increases the flexibility and efficiency of digital systems.

Key Features

  • Logic Type: The CD74AC157E is a quad 2-input multiplexer, allowing users to select one of two inputs for each output.
  • Supply Voltage: It operates on a wide supply voltage range from 2V to 6V, making it versatile for various applications.
  • High-Speed: The device is part of the AC series, which is known for its high-speed operation. This is crucial for systems requiring fast switching and data processing.
  • Low Power Consumption: Despite its high-speed capabilities, the CD74AC157E maintains low power dissipation.
  • Output Drive Capability: It can drive up to 10 LSTTL loads, providing ample current for downstream digital logic circuits.
  • Package: The device comes in a standard 16-pin DIP package, making it easy to integrate into a wide range of electronic circuits.

Applications

The CD74AC157E is highly versatile and can be used in numerous applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic logic units (ALUs)
  • Computer memory systems
  • Digital signal processing (DSP)

Its ability to work with multiple input signals and select outputs based on control inputs makes it an essential component for digital multiplexing tasks. The CD74AC157E is a reliable choice for designers looking for a multiplexer that combines speed, power efficiency, and flexibility.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet provided by Texas Instruments. This ensures proper usage and integration of the CD74AC157E into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1664 $50.7520
735+ $0.1366 $100.4010
1,135+ $0.1323 $150.1605
1,565+ $0.1280 $200.3200
2,020+ $0.1238 $250.0760
2,705+ $0.1110 $300.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess