EN
  • EN
  • DE

CD74AC14E

Part No CD74AC14E
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERT SCHMITT 6CH 1-IN 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Features Schmitt Trigger
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 1.6V
Input Logic Level - High 3.4V
Max Propagation Delay @ V, Max CL 10.5ns @ 5V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74AC14
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577376-CD74AC14E
Ultra Librarian 3D Model Ultra Librarian CD74AC14E CAD Model

Description

Product Overview: CD74AC14E Hex Schmitt-Trigger Inverters

The CD74AC14E is a high-performance CMOS logic package featuring six independent Schmitt-Trigger inverters. Manufactured by Texas Instruments, this integrated circuit is designed to operate with an enhanced AC series logic, providing robust performance and improved noise immunity over standard CMOS inverters. The device is particularly suitable for wave shaping and noise-critical applications due to its Schmitt-Trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times.

Each inverter in the CD74AC14E has a unique hysteresis voltage level which ensures noise-free output even with a noisy input, making the device ideal for use in digital applications where noise is a concern. The hysteresis characteristics also allow the hex inverter to be used for transforming slowly changing input signals into sharply defined jitter-free output signals, enhancing the overall performance of digital systems.

With its wide operating voltage range of 2V to 6V, the CD74AC14E provides flexible power management options, allowing it to be used in various systems with different power supply requirements. The device also supports the standard TTL logic levels, ensuring easy integration with other TTL-compatible components within a system.

For thermal management, the CD74AC14E is offered in a standard 14-pin DIP package, which aids in heat dissipation and allows for easy insertion into sockets or soldering onto printed circuit boards. The device's operating temperature range from -55°C to 125°C ensures reliable operation even in extreme environmental conditions.

Key Features:

  • Six Schmitt-Trigger inverters in one package
  • Wide operating voltage range: 2V to 6V
  • Standard TTL logic level compatibility
  • Improved noise immunity due to hysteresis
  • Capable of transforming slow input signals into fast output transitions
  • Operational temperature range: -55°C to 125°C
  • Available in a 14-pin DIP package for ease of use

Overall, the CD74AC14E from Texas Instruments is a versatile and reliable choice for designers looking to incorporate Schmitt-Trigger inverters into their digital logic systems, providing enhanced performance in a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6092 $51.7820
205+ $0.4999 $102.4795
310+ $0.4843 $150.1330
430+ $0.4687 $201.5410
555+ $0.4530 $251.4150
740+ $0.4062 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess