EN
  • EN
  • DE

EP2S60F672I3N

Part No EP2S60F672I3N
Manufacturer Intel
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package FBGA
RoHS Compliant
Win Source Part Number 1189630-EP2S60F672I3N
Categories Custom Parts
Manufacturer Intel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP2S60F672I3N CAD Model

Description

The EP2S60F672I3N is a Stratix II series FPGA (Field-Programmable Gate Array) from Intel (formerly Altera). It is engineered for high-performance applications demanding significant logic density and I/O capabilities. This FPGA provides a flexible and programmable platform for implementing complex digital systems.

Applications

  • Advanced telecommunications systems
  • High-end networking equipment
  • Data center applications
  • High-performance computing
  • Aerospace and defense systems

Features

  • Logic Elements: High density of logic elements to support complex digital designs.
  • Memory Blocks: Integrated memory blocks for on-chip data storage and retrieval.
  • I/O Pins: Large number of I/O pins for interfacing with external devices and systems.
  • Clock Management: Advanced clock management circuitry for precise timing and synchronization.
  • Configuration: Configurable through various methods, including JTAG and external memory.
  • Package: FineLine BGA (FBGA) package for high-density mounting on printed circuit boards.
  • Operating Temperature: Designed to operate within a specified temperature range, often including industrial temperature ranges.

Benefits

  • High Performance: Enables high-speed data processing and real-time performance in demanding applications.
  • Flexibility: Allows for custom hardware implementations, enabling designers to tailor the device to their specific requirements.
  • Integration: Integrates logic, memory, and I/O resources on a single chip, reducing board space and system complexity.
  • Reduced Development Time: Programmable logic allows for rapid prototyping and design iterations, shortening the development cycle.
  • Cost-Effectiveness: Provides a cost-effective solution for high-volume production through optimized hardware design.

Technical Specifications

The EP2S60F672I3N Stratix II FPGA features a specific number of logic elements, memory capacity, and I/O pins. Detailed specifications, including power consumption and timing characteristics, can be found in the Intel Stratix II series datasheets.

You May Also Be Interested in

Panjit
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Hitachi, Ltd
Need more? Email Us
Hanrun
Lowest to $0.8712
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess