EN
  • EN
  • DE

CD74AC109QDRQ1

Part No CD74AC109QDRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK-TYPE DUAL 1BIT 16SOIC / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Flip Flops
Mfr Texas Instruments
Series -
Package Bulk
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 10.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Standard Package 1 pcs
Win Source Part Number 1381768-CD74AC109QDRQ1
Ultra Librarian 3D Model Ultra Librarian CD74AC109QDRQ1 CAD Model

Description

CD74AC109QDRQ1 Dual JK Positive Edge-Triggered Flip-Flop

The CD74AC109QDRQ1 from Texas Instruments is a high-performance, CMOS logic dual JK positive edge-triggered flip-flop integrated circuit designed for automotive and other applications requiring the highest level of quality and reliability. This device is part of Texas Instruments' AC series, known for its robustness and low power consumption, making it an ideal choice for a wide range of electronic systems.

Each flip-flop has independent J, K, set, reset, and clock inputs, and Q and outputs. The J and K inputs control the state changes of the flip-flops as the clock input and asynchronous set and reset inputs dictate the timing and initialization of those state changes.

The CD74AC109QDRQ1 is specifically designed to operate with a wide supply voltage range from 1.5V to 5.5V, making it compatible with standard TTL levels while offering the benefits of CMOS technology, such as increased speed and reduced power consumption. This feature ensures that the device can be used in systems that require high-speed operation and minimal power draw, such as automotive control units, data storage, and communication systems.

With its automotive-grade qualification, the CD74AC109QDRQ1 meets stringent requirements for operational stability and durability under harsh conditions. It is available in a compact SOIC-16 package, which is ideal for space-constrained applications. The device's temperature range of -55°C to +125°C guarantees reliable performance in a wide range of environmental conditions.

Key features of the CD74AC109QDRQ1 include:

  • Automotive Grade Product (Q1)
  • Wide Supply Voltage Range: 1.5V to 5.5V
  • High Noise Immunity Characteristic of CMOS Devices
  • Low Power Consumption
  • Independent Asynchronous Set and Reset Inputs
  • Edge-Triggered from a Positive Clock Transition
  • Temperature Range: -55°C to +125°C
  • Compact SOIC-16 Package

Overall, the CD74AC109QDRQ1 is a reliable and versatile component for applications requiring high-speed, low-power flip-flops with the added assurance of automotive-grade quality.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess