EN
  • EN
  • DE

CD74AC08

Part No CD74AC08
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Quad 2-Input AND Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1160055-CD74AC08
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74AC08 CAD Model

Description

Product Overview: CD74AC08 Quadruple 2-Input AND Gate

The CD74AC08 from Texas Instruments is a high-speed CMOS logic Quadruple 2-Input AND Gate integrated circuit. This device is designed to operate with an input voltage range of 1.5V to 5.5V, making it suitable for battery-powered and low-voltage applications. The CD74AC08 contains four independent 2-input AND gates in a single package, offering compact and efficient logic gate implementation in various digital circuits.

Each gate performs the Boolean function Y = A • B or Y = A + B in positive logic, where Y is the output, and A and B are the inputs. The CD74AC08 is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. This feature makes it an ideal choice for industrial, automotive, and military applications where extreme temperatures are common.

The CD74AC08 is fabricated using Texas Instruments' advanced silicon-gate CMOS technology, which provides the inherent benefits of CMOS—low quiescent power and high noise immunity. The low power consumption of this device makes it particularly useful in portable and power-sensitive applications. Additionally, the CD74AC08 has balanced propagation delays and output transition times, which contribute to its reliable and predictable performance in high-speed digital systems.

The device is available in various package types, including the space-saving SOIC, TSSOP, and PDIP, allowing for flexibility in PCB design and compatibility with different types of circuit boards. The pin configuration is designed to facilitate easy integration into existing and new designs, with inputs and outputs placed for optimal routing.

Overall, the CD74AC08 is a versatile and high-performing component for implementing logical AND functions in digital circuits. Its robust operating temperature range, low power consumption, and noise immunity make it a preferred choice for engineers and designers looking to build reliable and efficient digital systems.

For more detailed specifications and application notes, designers are encouraged to refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2710 $50.1350
450+ $0.2224 $100.0800
700+ $0.2155 $150.8500
960+ $0.2085 $200.1600
1,245+ $0.2016 $250.9920
1,665+ $0.1807 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess