CD74AC02E - High-Speed CMOS Logic Quad 2-Input NOR Gate
The CD74AC02E is a high-speed CMOS Logic Quad 2-Input NOR Gate integrated circuit, meticulously crafted by Texas Instruments. This device is designed to operate over a broad voltage range of 1.5V to 5.5V while maintaining excellent speed and reliability. It is part of the AC series, which is renowned for its improved speed performance and is commonly used in a wide array of electronic applications.
Each of the four independent NOR gates performs the Boolean function Y = (A + B)'. This means that the output is true only when both inputs are false. This functionality is essential in digital circuits for implementing simple to complex logic operations. The CD74AC02E is characterized for operation from -55°C to 125°C, making it suitable for demanding environments and ensuring robust performance under extreme conditions.
The device comes in a standard 14-pin DIP (Dual In-line Package), referred to by the suffix 'E' in its part number. This package is widely used and preferred for through-hole mounting techniques. With its industry-standard pinout, the CD74AC02E is easily replaceable and compatible with various types of digital systems.
Key features of the CD74AC02E include:
- Wide operating voltage range (1.5V to 5.5V)
- High noise immunity characteristic of CMOS technology
- Low power consumption
- High-speed operation: tpd = 8ns at Vcc = 5V
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance
- High degree of noise margin
- Functional at temperatures ranging from -55°C to 125°C
The CD74AC02E is ideal for use in applications that require high-speed logic operations and where power efficiency is crucial. Its robust design and wide temperature range make it suitable for use in industrial, automotive, and telecommunication systems, as well as in complex logic networks where reliability is paramount.
With Texas Instruments' reputation for high-quality components, the CD74AC02E is a reliable choice for designers looking to implement precise logic functions in their electronic designs.