Product Overview: CD54HCT365F3A
The CD54HCT365F3A is a high-performance, CMOS logic-level hex non-inverting buffer with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the HCT family, which means it is compatible with TTL logic levels while offering the speed and power consumption benefits of CMOS technology.
Key Features
- Logic Type: Hex Non-Inverting Buffer/Line Driver
- Output Type: 3-State
- Operating Voltage Range: 4.5V to 5.5V
- High-Speed Performance: tPD = 18ns (Typ) at VCC = 5V
- Low Power Consumption: ICC = 4µA (Max) at TA = 25°C
- Temperature Range: -55°C to 125°C
- Pin Configuration: Available in a 16-pin ceramic flat package
Applications
The CD54HCT365F3A is suitable for a wide range of applications, including:
- Bus driver or buffer applications where high drive and low power are required
- Memory address drivers
- Clock drivers
- Input/output port drivers
Quality and Reliability
With Texas Instruments' commitment to quality, the CD54HCT365F3A is designed to meet the stringent requirements of the electronics industry. It offers excellent operational stability and reliability over its full temperature range, making it a preferred choice for mission-critical applications.
Environmental Compliance
The device is RoHS compliant, ensuring adherence to the latest environmental standards and regulations. Texas Instruments is dedicated to producing eco-friendly products without compromising on performance and durability.
Support and Resources
Designers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, application notes, and online design resources. This support helps to streamline the design process, from prototype to production, ensuring the successful integration of the CD54HCT365F3A into various applications.
For those looking to incorporate a reliable buffer with 3-state outputs into their digital systems, the CD54HCT365F3A from Texas Instruments offers a perfect blend of performance, power efficiency, and design flexibility.