EN
  • EN
  • DE

CD54HCT154F3A

Part No CD54HCT154F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description HIGH SPEED CMOS LOGIC 4-TO-16 LI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577324-CD54HCT154F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT154F3A CAD Model

Description

Product Overview: CD54HCT154F3A from Texas Instruments

The CD54HCT154F3A is a high-performance CMOS 4-to-16 line decoder/demultiplexer designed by Texas Instruments. This integrated circuit is part of the HCT (High-Speed CMOS with TTL compatibility) family, which offers the speed of CMOS combined with the low power consumption of TTL logic levels. The device features a robust construction that ensures reliable operation even in demanding electronic applications.

Key Features

  • Logic Type: 4-to-16 Line Decoder/Demultiplexer
  • Supply Voltage Range: 4.5V to 5.5V
  • High-Speed Performance: Typical propagation delay is 18ns at 5V
  • Low Power Consumption: 20µA max ICC at 5.5V
  • Output Drive Capability: Capable of driving 10 LSTTL loads
  • Logic Family: HCT Logic
  • Operating Temperature Range: -55°C to 125°C
  • Package Type: Available in a variety of packages including the ceramic flat package (F3A)

Functional Description

The CD54HCT154F3A is designed to take a 4-bit binary input and decode it into one of 16 mutually exclusive outputs. The device includes two enable inputs (E1 and E2), which must be at logic low for the decoder to function. When both enable inputs are active, all outputs are forced to a high state. The binary input data is presented at the A, B, C, and D inputs, and decoded output is available from Y0 to Y15.

Applications

With its wide operating voltage range and high-speed performance, the CD54HCT154F3A is suitable for a variety of digital applications. Common uses include:

  • Data routing
  • Memory address decoding
  • Control signal generation
  • Demultiplexing signals for data distribution
  • Function selection in complex systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD54HCT154F3A is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most critical applications, including industrial and military-grade systems.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official datasheet and product resources available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6234 $61.8702
6+ $16.9218 $101.5308
10+ $16.3930 $163.9300
13+ $15.8642 $206.2346
17+ $15.3354 $260.7018
22+ $13.7490 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess