EN
  • EN
  • DE

CD54HC541F3A

Part No CD54HC541F3A
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description CD54HC541 HIGH SPEED CMOS LOGIC / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC541
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577296-CD54HC541F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC541F3A CAD Model

Description

Overview of Texas Instruments CD54HC541F3A

The Texas Instruments CD54HC541F3A is a high-speed CMOS logic octal buffer and line driver, designed specifically to improve both the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. This integrated circuit is fabricated with silicon gate CMOS technology and is a crucial component for a wide range of digital applications, offering a robust and efficient solution for buffering and driving high-capacity loads while maintaining signal integrity.

Key Features

  • High-Speed CMOS Technology: The CD54HC541F3A is built using advanced high-speed CMOS technology, which ensures low power consumption and high noise immunity characteristic of CMOS integrated circuits, along with speeds comparable to low-power Schottky TTL circuits.
  • Octal Buffers and Line Drivers: It features eight non-inverting buffers and line drivers with 3-state outputs to facilitate bus-oriented applications, allowing for effective bidirectional communication in complex digital systems.
  • 3-State Outputs: The 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is particularly useful for sharing bus lines and system interconnects without conflict.
  • Wide Operating Voltage Range: The CD54HC541F3A operates over a broad voltage range of 2V to 6V, providing design flexibility for interfacing with logic systems of varying voltage levels.

Applications

The CD54HC541F3A is versatile and can be employed in numerous applications, including:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented receivers and transmitters
  • Input/output port drivers
  • Data communication systems
  • Computer system buses

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CD54HC541F3A is no exception. This integrated circuit is designed to meet the stringent requirements of the automotive industry and is suitable for other high-reliability environments where consistent performance is critical.

Environmental and Regulatory Compliance

The CD54HC541F3A adheres to international standards and environmental directives, including RoHS compliance, ensuring that it meets global regulatory requirements for hazardous substance control.

With its combination of high-speed performance, low power consumption, and robust design, the Texas Instruments CD54HC541F3A is an excellent choice for designers looking to optimize their digital systems for both speed and power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6650 $57.9900
13+ $7.9303 $103.0939
20+ $7.6825 $153.6500
27+ $7.4347 $200.7369
35+ $7.1868 $251.5380
47+ $6.4434 $302.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess