EN
  • EN
  • DE

CD54HC4511F3A

Part No CD54HC4511F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description HIGH SPEED CMOS LOGIC BCD-TO-7 S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Type Decoder
Independent Circuits 1
Current - Output High, Low 10mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577290-CD54HC4511F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC4511F3A CAD Model

Description

Product Overview: CD54HC4511F3A

The CD54HC4511F3A is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) BCD-to-7 segment latch/decoder/driver designed and manufactured by Texas Instruments. This integrated circuit is tailored to interface with a 4-bit binary-coded decimal (BCD) input, providing a simple and efficient way to convert digital signals into the corresponding 7-segment display outputs. It is commonly used in digital clocks, calculators, electronic meters, and other devices that require numerical displays.

Key Features

  • Logic Family: The CD54HC4511F3A is part of the high-speed CMOS logic family, ensuring compatibility with a wide range of modern digital systems.
  • Operating Voltage: It operates over a broad voltage range of 2V to 6V, providing versatility in different circuit environments and ensuring reliable performance across various applications.
  • Output Drive Capability: This device can drive LEDs and other displays directly, with the ability to source or sink up to 25mA at its output, eliminating the need for external drivers in many cases.
  • Latch/Decoder/Driver Function: It integrates a 4-bit latch, a BCD-to-7 segment decoder, and a 7-segment driver into one package, thereby reducing component count and simplifying design.
  • Input/Output Interface: The CD54HC4511F3A includes lamp test (LT), blanking (BI), and latch enable (LE) inputs, allowing for increased control over the display.

Applications

Due to its versatility and performance, the CD54HC4511F3A is ideally suited for a wide array of applications. It is extensively used in systems that require a visual numerical display, such as:

  • Digital clocks and timers
  • Electronic counters
  • Calculators
  • Instrumentation panels
  • Portable measuring equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD54HC4511F3A is no exception. It features protection against damage from static discharge, and its high noise immunity ensures stable performance in industrial and electrical environments. With its robust design and Texas Instruments' rigorous testing, this device is a reliable choice for designers looking to incorporate a dependable 7-segment display solution into their projects.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess