The CD54HC4052F is a high-speed CMOS logic dual 4-channel analog multiplexer/demultiplexer that combines the low power consumption and high noise immunity of CMOS technology with the wide bandwidth and fast switching speeds of high-speed CMOS technology. This device is manufactured by Texas Instruments, a leader in semiconductor solutions.
Key Features
- Versatile Multiplexing Capability: The CD54HC4052F can handle both digital and analog signals, allowing it to multiplex and demultiplex signals in a wide range of applications.
- Dual 4-Channel: It has two independent 4-channel multiplexers/demultiplexers with common select logic, providing flexibility in signal routing.
- Wide Voltage Range: This device can operate with a supply voltage range of 2V to 6V, accommodating various logic levels and power requirements.
- Low Crosstalk: The CD54HC4052F is designed to minimize crosstalk between multiplexed signals, ensuring signal integrity.
- High-Speed Operation: Fast switching speeds make this multiplexer/demultiplexer suitable for high-performance systems.
- Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered and energy-efficient applications.
Applications
The CD54HC4052F is versatile and can be used in a variety of applications, including:
- Analog signal routing
- Digital signal routing
- Data acquisition systems
- Communication systems
- Audio and video switching
Technical Specifications
| Parameter |
Value |
| Supply Voltage Range (VCC) |
2V to 6V |
| On-State Resistance (Ron) |
Typically 70 ohms at VCC = 4.5V |
| Propagation Delay Time |
Typically 13 ns at VCC = 4.5V |
| Operating Temperature Range |
-55°C to 125°C |
The CD54HC4052F from Texas Instruments is a robust and reliable choice for designers who require a high-performance analog multiplexer/demultiplexer in their electronic systems.