EN
  • EN
  • DE

CD54HC30F

Part No CD54HC30F
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CD54HC30 HIGH SPEED CMOS LOGIC 8 / IC Channel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Base Product Number 54HC30
Standard Package 31 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577265-CD54HC30F
Ultra Librarian 3D Model Ultra Librarian CD54HC30F CAD Model

Description

The CD54HC30F is a high-performance, silicon-gate CMOS device from Texas Instruments that belongs to the high-speed CMOS logic family. This integrated circuit is designed to provide the functionality of an 8-input NAND gate, which is a fundamental component in digital electronics used for combining signals with a high degree of complexity.

Key Features

  • Logic Type: 8-Input NAND Gate - The device performs the NAND function for eight inputs, offering a wide range of applications in digital circuits.
  • Operating Voltage: 2V to 6V - The CD54HC30F operates over a broad voltage range, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: The high-speed CMOS technology ensures fast switching times, which is critical for high-speed systems.
  • Low Power Consumption: The device is characterized by low quiescent power dissipation, yet is capable of driving large capacitive loads, thus balancing power efficiency with performance.
  • High Noise Immunity: The inherent noise immunity of CMOS logic levels ensures stable operation in noisy environments or when long wire runs are necessary.
  • Temperature Range: The CD54HC30F is designed to operate reliably over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the CD54HC30F allows it to be used in a wide array of applications. These include, but are not limited to:

  • Logic function synthesis
  • Complex logic circuit implementation
  • Signal gating
  • Power-on reset circuits
  • Parity generators and checkers
  • Communication systems
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD54HC30F is manufactured with this commitment in mind, ensuring that each device meets the highest standards for performance and durability. Whether you're designing consumer electronics or complex industrial systems, the CD54HC30F is a reliable choice for your logic needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess