EN
  • EN
  • DE

CD54ACT174F3A

Part No CD54ACT174F3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HEX D FLIP-FLOPS WITH RESET 16-C / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54ACT
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 80 MHz
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 8 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577206-CD54ACT174F3A
Ultra Librarian 3D Model Ultra Librarian CD54ACT174F3A CAD Model

Description

The CD54ACT174F3A is a high-performance, CMOS Logic Hex D-Type Flip-Flop integrated circuit, designed and manufactured by Texas Instruments. This device is part of the ACT (Advanced CMOS Technology) family, which provides a range of features suitable for a wide array of digital applications.

Key Features

  • Logic Type: Hex D-Type Flip-Flop with Clear
  • Operating Voltage: Ranges from 4.5V to 5.5V, making it ideal for 5V systems.
  • High Speed: Possesses a typical tpd of 9ns at 5V, ensuring swift data processing.
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, providing good current sinking for connected loads.
  • Edge-Triggered: Features a positive-edge triggering mechanism, which ensures stable data capturing on the rising edge of the clock signal.
  • Master Reset: Comes with a clear function that resets all flip-flops, enhancing the control over the data integrity.

Applications

The CD54ACT174F3A is versatile and can be used in various digital systems. Common applications include:

  • Buffer storage
  • Data storage
  • Shift registers
  • Pattern generators

Quality and Reliability

With Texas Instruments' commitment to quality, the CD54ACT174F3A is designed to meet the stringent requirements of the industrial market. It is characterized for operation from -55°C to 125°C, ensuring reliable performance under extreme conditions.

Package and Availability

The IC is available in a variety of packages, including the standard DIP (Dual In-line Package) and SOP (Small Outline Package), providing flexibility for different PCB layouts and space constraints. For detailed information on pricing, availability, and ordering options, please refer to the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess