EN
  • EN
  • DE

CD54ACT153F3A

Part No CD54ACT153F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD54ACT153 DUAL 4-INPUT MULTIPLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 23 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577204-CD54ACT153F3A
Ultra Librarian 3D Model Ultra Librarian CD54ACT153F3A CAD Model

Description

The CD54ACT153F3A from Texas Instruments is a high-performance CMOS Dual 4-Input Multiplexer with a versatile design that allows for a wide range of applications. This integrated circuit is designed to work with a 2V to 6V power supply, making it suitable for battery-operated devices as well as traditional powered circuits.

This multiplexer features two individual 4-input multiplexers with separate enable inputs. When the enable input is high, the multiplexer is disabled and the respective outputs are held at a high impedance state, which prevents unwanted power consumption. When enabled, the device selects one of the four binary inputs to pass through to the output, based on the state of the selection inputs.

Key Features:

  • Logical Function: The device performs the logical function of a true data selector/multiplexer, offering the flexibility needed for complex data routing and signal processing tasks.
  • Wide Operating Voltage Range: With a 2V to 6V operating range, the CD54ACT153F3A can be used in a variety of systems without the need for additional level shifting.
  • High On-Resistance: The low on-state resistance of the switch allows for efficient signal transmission with minimal signal attenuation.
  • Low Power Consumption: The CMOS technology used in this device ensures low quiescent power consumption, which is critical for power-sensitive applications.
  • High-Speed Operation: Fast switching speeds are a hallmark of the ACT series, making this multiplexer suitable for high-speed data acquisition and processing applications.

The CD54ACT153F3A is available in a ceramic flat package, providing robust environmental protection and ensuring long-term reliability even under harsh conditions. This makes it an ideal choice for military, aerospace, and industrial applications where performance and durability are paramount.

Whether you're designing a complex digital system or simply need to route signals efficiently, the Texas Instruments CD54ACT153F3A offers the performance and quality you can trust. With its combination of flexibility, efficiency, and speed, this multiplexer is a versatile component that meets the needs of a wide array of electronic designs.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5084 $51.0168
5+ $20.9300 $104.6500
8+ $20.2760 $162.2080
11+ $19.6219 $215.8409
14+ $18.9678 $265.5492
18+ $17.0056 $306.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess