The CD54ACT04F3A is a high-performance CMOS Hex Inverter integrated circuit designed and manufactured by Texas Instruments. This device is part of the ACT (Advanced CMOS Technology) family, which offers a blend of speed and power efficiency, making it suitable for a wide range of digital applications.
Featuring six independent inverter gates in a single package, the CD54ACT04F3A provides the basic inverting function, which is a fundamental building block for digital circuits. Each inverter is designed to have a high noise immunity and is capable of driving 10 LS-TTL loads. The balanced propagation delay and transition times of this device make it an excellent choice for precision applications where timing is crucial.
Key Features:
- Logic Type: Hex Inverter
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Output Current: ±24mA
- IC Package Type: Ceramic Flatpack
- Propagation Delay Time: 8.5ns at 5V, 50pF
- Technology: Advanced CMOS Technology (ACT)
The CD54ACT04F3A is housed in a robust ceramic flatpack package, ensuring reliable performance even under harsh environmental conditions. This makes it an ideal choice for military, aerospace, and other high-reliability applications.
With its wide operating temperature range and fast propagation delay, the CD54ACT04F3A is also well-suited for use in industrial and telecommunications equipment where operational stability is essential. Its compatibility with TTL levels allows for easy integration into existing designs that utilize TTL logic.
Whether you are designing a complex digital system or simply need a reliable inverter for a small project, the CD54ACT04F3A from Texas Instruments offers performance and durability that engineers can trust.