EN
  • EN
  • DE

CD54AC138F3A

Part No CD54AC138F3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CD54AC138 3-LINE TO 8-LINE INVER / Decoder/Demultiplexer 1 x 3:8 16-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Package Bulk
Product Status Active
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577185-CD54AC138F3A
Ultra Librarian 3D Model Ultra Librarian CD54AC138F3A CAD Model

Description

The CD54AC138F3A is a high-performance, CMOS 3-to-8 line decoder/demultiplexer from Texas Instruments, designed to facilitate the implementation of multiplexing and demultiplexing applications in digital systems. This integrated circuit (IC) is part of Texas Instruments' AC series, which is known for its robustness, high speed, and low power consumption, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Logical Function: The device performs the decoding of binary-coded inputs into one-of-eight outputs, with high decoding capability for enhanced system performance.
  • Supply Voltage Range: Operates on a wide supply voltage range from 2V to 6V, providing flexibility in various power environments.
  • Speed: Fast propagation delay times minimize the response time of circuits, thus improving overall system speed.
  • Power Efficiency: Low power consumption is a hallmark of the AC series, making the CD54AC138F3A suitable for battery-powered and energy-sensitive applications.
  • Output Current: Capable of sourcing or sinking up to 24mA of output current, allowing for direct drive of LEDs or other display elements.
  • Package Type: Available in a variety of package types to suit different assembly requirements and space constraints.

Applications

The CD54AC138F3A is versatile and can be used in numerous applications such as:

  • Memory chip selection
  • Data multiplexing
  • Control systems
  • Computer systems
  • Instrumentation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The CD54AC138F3A is built to meet or exceed industry standards for performance and durability, ensuring a reliable solution for both industrial and commercial applications.

Support and Resources

Designers and engineers can access a wealth of support resources for the CD54AC138F3A, including datasheets, reference designs, and technical support from Texas Instruments' team of experts, facilitating a smooth integration into various designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5229 $62.0916
8+ $12.7368 $101.8944
13+ $12.3388 $160.4044
17+ $11.9407 $202.9919
22+ $11.5427 $253.9394
29+ $10.3486 $300.1094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess