EN
  • EN
  • DE

CD4532BF3A

Part No CD4532BF3A
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description CMOS 8-BIT PRIORITY ENCODER 16-C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577156-CD4532BF3A
Ultra Librarian 3D Model Ultra Librarian CD4532BF3A CAD Model

Description

The CD4532BF3A is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) 8-bit priority encoder designed and manufactured by Texas Instruments. This integrated circuit is engineered to provide a binary representation of the highest order active input line, making it an essential component for a variety of digital applications where priority encoding is required.

Key Features

  • Versatility: The CD4532BF3A is capable of encoding eight data lines to three-line binary (octal).
  • High-Speed Performance: This encoder operates with high efficiency, ensuring rapid data processing and minimal delays in signal transmission.
  • Low Power Consumption: As a CMOS device, it boasts low power consumption, making it suitable for battery-powered and energy-saving applications.
  • Wide Operating Voltage: It has a wide operating voltage range from 3V to 18V, providing flexibility in various system designs.
  • Strobe Input: The inclusion of a strobe input allows the encoded output to remain high when the strobe is in the logical "1" state, adding an extra layer of control to the design.

Applications

The CD4532BF3A is ideal for a multitude of applications that require priority encoding. These include:

  • Computer systems for interrupt priority processing
  • Control systems for task prioritization
  • Communication systems for signal priority and routing
  • Industrial electronics for process control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD4532BF3A is built to meet the rigorous standards expected from a leading semiconductor manufacturer. With Texas Instruments' reputation, you can trust this priority encoder to perform consistently in the most demanding environments.

Technical Specifications

Parameter Value
Supply Voltage (VDD) 3V to 18V
Input Current (IIL, IIH) ±10µA at VDD = 18V
Operating Temperature Range -55°C to +125°C
Package Type DIP, SOIC

For detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the CD4532BF3A.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9821 $97.9642
3+ $40.1904 $120.5712
4+ $38.9345 $155.7380
6+ $37.6785 $226.0710
7+ $36.4226 $254.9582
10+ $32.6547 $326.5470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess