EN
  • EN
  • DE

CD4521BNSR

Part No CD4521BNSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 24STAGE FREQ DIVIDER 16SO / Frequency Divider -55°C to 125°C 16-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 24
Reset Asynchronous
Count Rate 13MHz
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 771357-CD4521BNSR
Popularity Medium
Supply and Demand Status Limited
Family Name CD4521
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4521BNSR CAD Model

Description

The CD4521BNSR is a high-quality integrated circuit produced by Texas Instruments, one of the most trusted names in the electronics component industry. This precision device is designed to meet a variety of digital applications, specifically excelling in timing and counting tasks within electronic circuits.

The CD4521BNSR is a CMOS 24-stage frequency divider which is part of the 4000 series of integrated circuits. This series is characterized by its robustness and versatility, making it a popular choice for both hobbyists and professional engineers alike.

Key Features:

  • Fully Static Operation: This feature ensures that the CD4521BNSR can operate at any speed down to DC, providing flexibility in a range of applications.
  • Medium Speed Operation: With a capability of 10 MHz (typ.) at VDD - VSS = 10V, it is suitable for medium-speed requirements in electronic circuits.
  • High Voltage Types (20V Rating): The device can handle higher voltage levels, making it suitable for various applications that require a robust voltage tolerance.
  • 24-Stage Frequency Divider: The CD4521BNSR can divide the frequency of an input signal by a factor of up to 2^24, providing significant flexibility in timing solutions.
  • Standardized Symmetrical Output Characteristics: This ensures consistent performance and reliable output characteristics across different devices.
  • 100% Tested for Quiescent Current at 20V: Each unit is tested to guarantee minimal power consumption when in a steady state, ensuring energy efficiency.

Applications:

The CD4521BNSR is commonly used in a variety of electronic applications, including:

  • Frequency division
  • Time delay generation
  • Timekeeping electronics
  • Sequential timing
  • Automated systems requiring timing control

Overall, the CD4521BNSR from Texas Instruments is an essential component for designers looking to incorporate a reliable and versatile frequency divider into their electronic projects. With its wide range of features and applications, the CD4521BNSR is a solid choice for your timing and counting circuit requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess