Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028259-CD4520BM96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4520BM96 CAD Model

Description

The CD4520BM96 is a high-quality integrated circuit from Texas Instruments, designed for counting applications in a wide array of electronic devices. This dual binary counter is part of the 4000 series CMOS logic family, known for its robustness and versatility. The CD4520BM96 features two independent counters in a single package, making it a compact and efficient solution for digital systems.

Key Features

  • Logic Type: Binary Counter
  • Counter Type: Dual 4-Bit
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount
  • Series: 4000B

The device is particularly suitable for implementation in digital systems where low power consumption and stable operation are required. With its wide supply voltage range from 3V to 18V, the CD4520BM96 can be used in various applications from battery-powered devices to industrial control systems.

Applications

The flexibility of the CD4520BM96 makes it ideal for a broad spectrum of applications, including:

  • Time delay circuits
  • Counter circuits in microprocessor systems
  • Frequency division applications
  • Event counting
  • Alarm systems
  • Embedded systems

Each counter has a divide-by-two section and a divide-by-five section, which can be combined to provide a divide-by-ten function or can operate independently for more complex counting configurations.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet or exceed industry standards for performance and reliability. The CD4520BM96 is no exception, and it is manufactured to the highest quality standards, ensuring reliable operation even under extreme conditions.

For designers looking for a reliable and versatile binary counter, the CD4520BM96 from Texas Instruments is an excellent choice that combines functionality with performance in a compact form factor.

You May Also Be Interested in

ON Semiconductor
Presettable Counters | IC COUNTER 4BIT PRESET 16SOIC
Lowest to $0.2890
ECAD model for MC74HC161ADR2
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR
Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW
Others
Lowest to $3.7437
ECAD model for NJ88C22MA
Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
Texas Instruments
4-BIT SYNCHRONOUS BINARY COUNTERS
Lowest to $0.3432
ECAD model for SN74HC163PWR
Texas Instruments
14-BIT ASYNCHRONOUS BINARY COUNTERS | IC COUNTER ASYNC BIN 14BIT 16SO
Lowest to $0.6988
ECAD model for SN74HC4020NSR
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4901 $51.4605
250+ $0.4022 $100.5500
390+ $0.3896 $151.9440
535+ $0.3770 $201.6950
690+ $0.3645 $251.5050
920+ $0.3268 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,610 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention