EN
  • EN
  • DE

CD4503BPW

Part No CD4503BPW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 18V 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 2, 4 (Hex) Bit per Element Push-Pull Output 16-TSSOP
Manufacturer Texas Instruments
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CD4503
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -CD4503BPWE4, CD4503BPW-ND, -CD4503BPWE4-NDR, 296-32921-5, CD4503BPWG4-ND, CD4503BPWE4, -296-32921-5-ND, CD4503BPWE4-ND, CD4503BPWG4
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915098-CD4503BPW
Ultra Librarian 3D Model Ultra Librarian CD4503BPW CAD Model

Description

The CD4503BPW is a high-performance CMOS Hex Non-Inverting Buffer with 3-State Outputs, designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit is part of the 4000 series logic family and is packaged in a TSSOP-16 (Thin Shrink Small Outline Package) for optimal space-saving on printed circuit boards.

Key Features

  • Voltage Range: The CD4503BPW operates over a wide voltage range from 3V to 18V, providing designers with the flexibility to use it in various applications ranging from low-voltage portable devices to higher voltage industrial systems.
  • High Fan-out: It is capable of driving a high fan-out, allowing it to drive multiple inputs without degrading signal quality, making it suitable for bus-oriented systems.
  • 3-State Outputs: The hex buffer features 3-state outputs which can be put into a high impedance state, effectively disconnecting the output from the circuit. This is particularly useful for multiplexing and for implementing bus lines where multiple devices need to share the same connection.
  • Low Power Consumption: As a CMOS device, it has a very low power consumption, especially in the quiescent state, making it an ideal choice for power-sensitive applications.

Applications

The versatility of the CD4503BPW makes it suitable for a wide range of applications. It is commonly used in:

  • Logic level shifting
  • Bus line driving
  • Buffering for data transmission
  • Memory address drivers
  • Input/Output port drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD4503BPW is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term performance and stability in your electronic designs.

Ordering Information

The CD4503BPW is available for order under the part number CD4503BPWR in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed specifications and ordering options, please refer to the official Texas Instruments website or authorized distributors.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4867 $51.1035
255+ $0.3994 $101.8470
390+ $0.3869 $150.8910
535+ $0.3744 $200.3040
695+ $0.3620 $251.5900
925+ $0.3245 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess