EN
  • EN
  • DE

CD4098BMT

Part No CD4098BMT
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC DUAL MONOSTBL MULTIVIB 16SOIC / Monostable Multivibrator Dual-Element -55°C 125°C 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel package
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 100ns
Current - Output High, Low 6.8mA, 6.8mA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 771356-CD4098BMT
Popularity Medium
Supply and Demand Status Limited
Family Name CD4098
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD4098BMT CAD Model

Description

The CD4098BMT is a high-performance, CMOS Dual Monostable Multivibrator manufactured by Texas Instruments. This integrated circuit (IC) is designed to provide stable and reliable performance in a variety of electronic applications. The device features two independent monostable multivibrators, each capable of producing accurate time delays or oscillation.

Key Features:

  • Wide Voltage Range: The CD4098BMT operates over a voltage range of 3V to 15V, making it suitable for a variety of digital and analog applications.
  • High Current Output: The output current can reach up to 16mA, allowing the device to drive LEDs, relays, and other peripherals directly.
  • Separate Reset Inputs: Each multivibrator has a separate reset input for added control and flexibility in circuit design.
  • Adjustable Output Pulse Width: The pulse width of the output signal can be adjusted by external timing components, such as resistors and capacitors, allowing for a wide range of timing intervals.
  • Standardized Symmetrical Output Characteristics: The IC offers consistent and reliable output characteristics, ensuring predictable performance across different devices.
  • High Noise Immunity: The CD4098BMT features a noise immunity of 0.45 VCC (typical), providing stable operation in noisy environments.

Applications:

The CD4098BMT is versatile and can be used in various applications, including:

  • Timing circuits
  • Pulse shaping
  • Sequential timing
  • Time delay generation
  • Frequency division

Package and Quality:

This device is available in a surface-mount package, making it suitable for automated assembly processes and compact PCB designs. Texas Instruments ensures high-quality and reliability of the CD4098BMT, making it a preferred choice for professionals and hobbyists alike.

With its robust feature set and versatile applications, the CD4098BMT from Texas Instruments stands out as a reliable component for designing complex timing solutions in your electronic projects.

You May Also Be Interested in

Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess