EN
  • EN
  • DE

CD4097BF

Part No CD4097BF
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX2 240OHM 24CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 240Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Voltage - Supply, Single (V+) 3V ~ 18V
-3db Bandwidth 20MHz
Channel Capacitance (CS(off), CD(off)) 0.2pF, 30pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577105-CD4097BF
Ultra Librarian 3D Model Ultra Librarian CD4097BF CAD Model

Description

The CD4097BF is a versatile analog multiplexer/demultiplexer integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This chip is part of the CD4000 series of CMOS logic integrated circuits known for their robustness and low power consumption.

Key Features

  • Channel Configuration: The CD4097BF features a single 16-channel multiplexer/demultiplexer, providing flexibility in channel routing for complex analog signals or digital data streams.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 18V, making it suitable for various applications from low-voltage portable devices to industrial equipment.
  • Low Power Consumption: As a member of the CMOS family, the device ensures low power dissipation which is critical for battery-operated devices.
  • High Noise Immunity: The high degree of noise immunity is attributed to the inherent characteristics of CMOS technology, ensuring reliable performance in noisy environments.
  • Binary Address Decoding: Binary address decoding on the chip allows for easy control and selection of the desired channel.

Applications

The CD4097BF is commonly used in various applications that require efficient routing of analog or digital signals. These include:

  • Data acquisition systems
  • Communication systems
  • Signal multiplexing in audio and video equipment
  • Function generators
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD4097BF is no exception, and it is manufactured to meet high standards, ensuring stable performance over its operational life. Whether used in commercial, industrial, or military-grade applications, this multiplexer/demultiplexer can be counted on for consistent functionality.

Environmental and Regulatory Compliance

The CD4097BF from Texas Instruments is designed with environmental responsibility in mind. It complies with RoHS directives, which means it is free from hazardous substances like lead, making it a safer choice for electronic equipment.

For more detailed specifications and application notes, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess