EN
  • EN
  • DE
  • IT

LPC2103FBD48

Part No LPC2103FBD48
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 70MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 088940-LPC2103FBD48
Family Name LPC2103
Introduction Date December 27, 2005
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2103FBD48 CAD Model

Description

The NXP LPC2103FBD48 is a highly integrated microcontroller designed for embedded applications that require low power consumption, high performance, and minimal footprint. It is part of the LPC2100 family based on a 32-bit ARM7TDMI-S CPU that operates at frequencies of up to 70 MHz. This microcontroller is an ideal choice for industrial control, medical systems, automotive electronics, and other applications where efficient processing and reliability are paramount.

Key Features:

  • Core: ARM7TDMI-S processor running at up to 70 MHz.
  • Memory: 32 KB of on-chip static RAM and 128 KB of on-chip flash memory.
  • Digital Peripherals: Includes multiple 32-bit timers, an efficient vectored interrupt controller, and up to 47 GPIO pins.
  • Communication Interfaces: Features serial interfaces such as UART, I2C, SPI, and SSP for easy data transfer and communication with peripherals.
  • Package: Available in a compact 48-pin LQFP package, allowing for space-saving PCB designs.
  • Power Management: Comes with an integrated power management unit that supports multiple power-saving modes to reduce energy consumption.
  • Debugging and Emulation: Supports JTAG and Embedded Trace Macrocell (ETM) for comprehensive debugging capabilities.

Applications:

The LPC2103FBD48's versatile feature set makes it suitable for a wide array of applications. Some common use cases include:

  • Industrial automation and control systems
  • Medical devices and healthcare technology
  • Automotive electronics and infotainment
  • Utility meters and environmental monitoring systems
  • Consumer electronics

Why Choose LPC2103FBD48?

With its robust architecture, comprehensive feature set, and power efficiency, the NXP LPC2103FBD48 is a reliable microcontroller that offers designers a great balance of performance and cost. Its extensive support for communication protocols and real-time processing capabilities ensures that it can meet the demands of sophisticated and varied applications. Moreover, the availability of development tools and software libraries facilitates a smooth design experience and rapid deployment of systems based on the LPC2103FBD48.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6471 $51.0594
30+ $3.4118 $102.3540
46+ $3.2941 $151.5286
66+ $3.0588 $201.8808
85+ $2.9412 $250.0020
107+ $2.8235 $302.1145
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,643 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess