EN
  • EN
  • DE

CD4093BPW

Part No CD4093BPW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14TSSOP / NAND Gate IC 4 Channel Schmitt Trigger 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Discontinued
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 3.4mA, 3.4mA
Input Logic Level - Low 0.9V ~ 4V
Input Logic Level - High 3.6V ~ 10.8V
Max Propagation Delay @ V, Max CL 130ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number CD4093
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577093-CD4093BPW
Ultra Librarian 3D Model Ultra Librarian CD4093BPW CAD Model

Description

Product Overview: CD4093BPW from Texas Instruments

The CD4093BPW is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) device that encompasses a set of four independent Schmitt-trigger NAND gates in a single integrated circuit. Manufactured by Texas Instruments, a leader in semiconductor innovation, this chip is designed to operate with a wide power supply range and offers robust noise immunity, making it a versatile choice for various digital applications.

Key Features

  • Logic Type: Quad 2-Input NAND Schmitt Trigger
  • Supply Voltage Range: 3V to 18V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: TSSOP-14
  • Logic Level - High: Varies with Vcc
  • Logic Level - Low: Varies with Vcc
  • Output Current: High and low sink capabilities
  • Propagation Delay Time: Fast response suitable for high-speed operations
  • Mounting Type: Surface Mount

Applications

The CD4093BPW is ideal for a variety of applications that require high-speed and reliable logic operations. It is commonly used in:

  • Wave and pulse shapers
  • High-noise-environment logic circuits
  • Signal processing
  • Complex logic functions implementation
  • Astable multivibrators
  • Monostable multivibrators
  • Debouncing circuits for switches and buttons

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The CD4093BPW is no exception, as it is rigorously tested to ensure optimal performance in a variety of conditions. This chip is RoHS compliant and is designed with the industry-standard TSSOP-14 package, which ensures compatibility with a wide range of PCB designs and easy integration into existing systems.

Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support and resources for the CD4093BPW. Detailed datasheets, application notes, and design resources are readily available to facilitate the development process and integration of this NAND gate into your project.

With its robust design, wide operating voltage range, and flexible applications, the CD4093BPW from Texas Instruments represents a reliable solution for any designer looking to implement Schmitt-trigger NAND gates in their digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4106 $51.3250
300+ $0.3369 $101.0700
460+ $0.3264 $150.1440
635+ $0.3158 $200.5330
820+ $0.3053 $250.3460
1,100+ $0.2737 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 336 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess