The CD4085BM is a specialized integrated circuit from Texas Instruments, renowned for its high-quality electronic components. This particular chip is a 4-Input AND-OR-INVERT gate, which combines the functions of an AND gate, an OR gate, and a NOT gate in a single package. It is a versatile logic gate that can be used in a variety of digital circuits and systems.
Key Features
- Logic Type: 4-Input AND-OR-INVERT gate
- Supply Voltage Range: 3V to 18V
- Operating Temperature: -55°C to +125°C
- Package: SOIC-14, which offers a compact footprint for space-constrained applications
- High Noise Immunity: Characteristic of CMOS technology
- Low Power Consumption: Ideal for battery-powered devices
Applications
The CD4085BM is commonly used in digital applications where multiple logic conditions need to be evaluated to produce a single output. Such applications include, but are not limited to:
- Complex logic circuits
- Computing systems
- Signal processing
- Control systems
- Alarm systems
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable components. The CD4085BM, like all TI products, undergoes rigorous testing to ensure it meets the industry standards for performance and reliability. This ensures that engineers and designers can trust this component to perform consistently in their electronic projects.
Ordering and Packaging
The CD4085BM is available for order in various quantities, catering to both small-scale projects and large-volume production needs. The packaging is designed to ensure safe delivery and storage, with options for tube or tape and reel, depending on the order quantity.
For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments official website or contact their support team for technical assistance.