The CD4075BNSR is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance. This particular component is part of the 4000-series CMOS logic ICs, which are well-known for their low power consumption and wide supply voltage range. The CD4075BNSR is a triple 3-input OR gate, designed to provide logical OR functions in a variety of digital applications.
Key Features
- Logic Type: OR Gate
- Number of Gates: 3
- Number of Input Lines (per Gate): 3
- Supply Voltage Range: 3V to 18V
- Output Current: - 0.5mA to 0.5mA
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Operating Temperature: -55°C to +125°C
- Propagation Delay Time: Varies with supply voltage
Applications
The versatility of the CD4075BNSR allows it to be used in a wide array of electronic circuits. It is particularly useful in systems that require multiple logic functions to be performed simultaneously. Applications include, but are not limited to:
- Control systems
- Alarm systems
- Data processing
- Function generators
- Communication systems
Quality and Support
Texas Instruments is committed to delivering high-quality products. The CD4075BNSR is manufactured under strict quality control standards, ensuring that each IC meets the specifications and performance criteria. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools, to assist engineers in integrating the CD4075BNSR into their designs.
Ordering Information
The CD4075BNSR is available for order in various quantities, depending on your project requirements. For detailed ordering and pricing information, and to check the availability, please visit the Texas Instruments website or contact an authorized distributor.