EN
  • EN
  • DE

CD4031BPW

Part No CD4031BPW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHFT REG STAT 64STG 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Register, D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 64
Function Universal
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number CD4031
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576947-CD4031BPW
Ultra Librarian 3D Model Ultra Librarian CD4031BPW CAD Model

Description

The CD4031BPW is a high-performance CMOS (Complementary Metal-Oxide-Semiconductor) Static Shift Register integrated circuit, designed and manufactured by Texas Instruments. This device is part of the 4000 series CMOS logic ICs, renowned for their low power consumption and high noise immunity.

Key Features

  • Series: 4000 Series CMOS Logic ICs
  • Package / Case: TSSOP (Thin Shrink Small Outline Package)
  • Number of Pins: 16
  • Operating Temperature: -55°C to +125°C
  • Logic Type: 64-Bit Shift Register
  • Supply Voltage Range: 3V to 18V
  • Logic Family: CD4000
  • Mounting Type: Surface Mount

Performance and Applications

The CD4031BPW is designed to function as a 64-bit shift register, offering high-speed operation while maintaining stability over a wide range of voltages. This makes the device versatile for various applications, including digital signal processing, data storage, and transfer systems. Its capability to operate across a broad voltage range (3V to 18V) allows for integration into systems with varying power requirements without the need for additional level-shifting hardware.

With its TSSOP packaging, the CD4031BPW is optimized for space-constrained applications. The device's high noise immunity is particularly useful in harsh electrical environments, ensuring reliable performance even in the presence of electrical noise.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The CD4031BPW is no exception, built to meet or exceed industry standards for performance and longevity. The device is specified for operation from -55°C to +125°C, making it suitable for both commercial and industrial temperature ranges. It is also designed to comply with JEDEC standards for peak reflow temperature.

Environmental Compliance

The CD4031BPW is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment to environmental safety makes the CD4031BPW an ideal choice for eco-conscious applications and companies looking to adhere to green standards.

You May Also Be Interested in

Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess