EN
  • EN
  • DE

CD40257BE

Part No CD40257BE
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECT/MUX QUAD 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6.8mA, 6.8mA
Voltage Supply Source Dual Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1028180-CD40257BE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD40257BE CAD Model

Description

Product Overview: Texas Instruments CD40257BE

The CD40257BE is a versatile, high-performance integrated circuit designed by Texas Instruments, a leader in the semiconductor industry. This IC is a member of the 4000 series CMOS logic family, renowned for its ease of use and low power consumption, making it an ideal choice for a wide range of electronic applications.

With its quadruple 2-line to 1-line data selectors/multiplexers, the CD40257BE provides users with the ability to route signals from multiple inputs to a single output, streamlining circuit design and saving valuable board space. The device features a common output enable input, which allows the user to control the transmission of data through the multiplexer easily.

The CD40257BE operates over a broad voltage range from 3V to 18V, granting it the flexibility to be used in various systems without the need for additional voltage regulation. This makes it particularly useful in battery-operated devices where power efficiency is crucial.

Constructed with high-grade CMOS technology, the CD40257BE exhibits high noise immunity and low power dissipation, characteristics that are essential for creating stable and energy-efficient designs. Its robust design ensures reliable operation over a wide temperature range, making it suitable for industrial and automotive applications where extreme conditions are commonplace.

Encased in a standard 16-pin DIP (Dual In-line Package), the CD40257BE is easy to handle and integrates well into both prototyping breadboards and final product PCBs. The DIP package also allows for easy replacement or removal, which is beneficial for maintenance and repair work.

Whether it's for digital signal processing, data routing, control systems, or logic circuitry, the Texas Instruments CD40257BE offers designers a practical and cost-effective solution. Its combination of versatility, reliability, and power efficiency makes it a valuable component in any electronics engineer's toolkit.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6894 $50.6820
75+ $1.3862 $103.9650
115+ $1.3429 $154.4335
155+ $1.2996 $201.4380
200+ $1.2563 $251.2600
270+ $1.1263 $304.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess