Product Overview: CD4024B CMOS Ripple-Carry Binary Counter
The CD4024B is a highly versatile and reliable 7-stage ripple-carry binary counter designed and manufactured by Texas Instruments (TI). This integrated circuit is part of the 4000 series CMOS logic family and is known for its wide operating voltage range and low power consumption. The device is primarily used for frequency division and counter operations in a diverse array of electronic applications.
Key Features
- Voltage Range: The CD4024B operates over a broad voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for standard logic level circuits.
- Counter Configuration: It consists of a 7-stage binary counter with a counter increment triggered by a positive-edge clock signal.
- High-Speed Operation: With its capability to handle high-speed operations, the CD4024B ensures quick response times, which is critical for timing and control applications.
- Low Power Consumption: The device is designed for low power consumption, which is ideal for energy-sensitive designs.
- Reset Function: It features a master reset function that clears the counter, setting all outputs to a low level.
- Fan-Out Capability: The CD4024B can drive up to 10 LS-TTL loads, providing flexibility in interfacing with other logic families.
- Wide Operating Temperature: This device can operate over a temperature range from -55°C to +125°C, accommodating a variety of environmental conditions.
Applications
The CD4024B is utilized in a wide range of applications, including:
- Frequency division circuits
- Time delay circuits
- Counter operations in calculators, computers, and various system controls
- Sequential timing applications
- Automotive systems
- Consumer electronics
As a product of Texas Instruments, the CD4024B is backed by the company's commitment to high-quality manufacturing and technical support. With its robust design and flexibility, the CD4024B is an ideal solution for designers looking to implement reliable counting and timing functions in their electronic projects.