EN
  • EN
  • DE

BQ25892

Part No BQ25892
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Adjustable Voltage USB On-the-Go Boost Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154226-BQ25892
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ25892 CAD Model

Description

Introducing the BQ25892 Battery Charger from Texas Instruments

The BQ25892 is a highly integrated 5A switch-mode battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of power-intensive applications. Manufactured by Texas Instruments, this state-of-the-art charger is perfect for portable devices such as smartphones, tablets, and other handheld devices that require efficient and fast charging capabilities.

This advanced charging solution offers a plethora of features designed to optimize the charging process and extend battery life. The BQ25892 incorporates a high-efficiency, low impedance power path, allowing for minimal heat generation and ensuring that more power is delivered to the battery rather than being wasted as heat. With its support for a wide range of input voltages (3.9V to 14V), it is versatile enough to handle various power sources, including USB adapters and high voltage USB PD sources.

One of the key features of the BQ25892 is its I2C serial interface, which allows the device to communicate with the host system for control and monitoring purposes. This interface enables the user to program various parameters such as input current limit, charge current, and termination thresholds, making it highly customizable to suit different charging profiles and battery characteristics.

The device also boasts an array of safety features, including battery temperature monitoring and protection against overvoltage, overcurrent, and short circuit conditions. Its JEITA compliant thermal regulation also ensures safe charging under various temperature conditions. Additionally, the BQ25892 supports cool-down charging, and its narrow voltage DC (NVDC) power path management allows the system to operate even when the battery is completely depleted.

Overall, the BQ25892 from Texas Instruments is an intelligent and flexible charging solution that offers high efficiency, fast charging, and a high degree of safety, making it an ideal choice for designers looking to improve the user experience by reducing charging time and extending battery life in their portable devices.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5727 $52.5816
19+ $5.3930 $102.4670
29+ $5.2245 $151.5105
40+ $5.0560 $202.2400
52+ $4.8874 $254.1448
69+ $4.3818 $302.3442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess