EN
  • EN
  • DE

BQ2004E

Part No BQ2004E
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Fast-Charge ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1153984-BQ2004E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ2004E CAD Model

Description

Introducing the Texas Instruments BQ2004E Fast-Charge IC

The BQ2004E from Texas Instruments is a high-performance integrated circuit designed to facilitate rapid and efficient charging of nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) batteries. This intelligent charge management IC is perfect for applications requiring quick charge times and precise monitoring to ensure the longevity and reliability of battery packs.

The BQ2004E integrates a host of features that make it an exceptional choice for power management solutions. With its fast-charge control algorithms, the IC can charge batteries to their full capacity in the shortest possible time without overcharging or causing damage. This is achieved through the implementation of negative delta voltage (-ΔV), peak voltage detection, and temperature monitoring during the charge cycle.

Key Features

  • Charge Termination: The BQ2004E employs multiple charge termination methods, including -ΔV, maximum voltage, maximum temperature, and maximum charge time, ensuring a safe and complete charging process.
  • Fast Charge Control: Users can expect rapid charge times as the IC supports fast charge currents, which can be programmed to suit various battery sizes and chemistries.
  • Temperature Monitoring: With an integrated temperature sensor interface, the BQ2004E continuously monitors the battery temperature, preventing overheating and ensuring safe operation.
  • High Efficiency: Designed with energy efficiency in mind, the IC minimizes power loss during charging, contributing to energy conservation and longer battery life.
  • Status Indication: LED outputs provide immediate feedback on the charge status, making it easy for users to determine when the charging process is complete or if a fault condition has occurred.

The BQ2004E is available in a 16-pin narrow-body DIP or a 20-pin PLCC package, offering flexibility for various design requirements. Its versatility makes it an ideal choice for portable consumer electronics, power tools, and any other application that benefits from rapid and intelligent battery charging.

With the BQ2004E, Texas Instruments continues to demonstrate its commitment to innovative power management solutions that enhance the performance and convenience of battery-operated devices.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2495 $56.9980
9+ $11.6919 $105.2271
14+ $11.3266 $158.5724
19+ $10.9612 $208.2628
24+ $10.5958 $254.2992
32+ $9.4997 $303.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess