EN
  • EN
  • DE

CD4020BPW

Part No CD4020BPW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 14BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk;Tube
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 24 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Ultra Librarian 3D Model Ultra Librarian CD4020BPW CAD Model

Description

16-TSSOP (0.173", 4.40mm Width)

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess