EN
  • EN
  • DE

CD4015BPWRG4

Part No CD4015BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CMOS Dual 4-stage Static Shift Register
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 2
Number of Bits per Element 4
Function Serial to Parallel
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1159573-CD4015BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD4015
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD4015BPWRG4 CAD Model

Description

Product Overview: CD4015BPWRG4 from Texas Instruments

The CD4015BPWRG4 is a high-quality integrated circuit manufactured by Texas Instruments, renowned for its reliability and performance in electronic applications. This device belongs to a family of CMOS shift registers, which are essential components in digital systems for the temporary storage and manipulation of data.

Key Features

  • Dual 4-Stage Static Shift Register: The CD4015BPWRG4 contains two independent four-stage registers, providing flexibility in handling serial data streams.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 3V to 18V, making it suitable for various applications, from low-voltage portable devices to industrial equipment.
  • High-Speed Operation: This shift register is capable of high-speed operation, which is critical for systems requiring quick data processing and throughput.
  • Low Power Consumption: The device features low power requirements, which is advantageous for power-sensitive designs, helping to extend battery life in portable applications.
  • Multiple Package Options: The CD4015BPWRG4 is available in a TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications.

Applications

The versatility of the CD4015BPWRG4 makes it an excellent choice for a wide array of applications, including:

  • Serial-to-parallel data conversion
  • Sequential logic operations
  • Signal buffering and storage
  • Data routing and multiplexing
  • Automated test equipment
  • Instrumentation and control systems

Quality and Support

As with all Texas Instruments products, the CD4015BPWRG4 is designed to meet the highest industry standards for quality and reliability. Customers can expect comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate the integration of this shift register into their projects.

In summary, the CD4015BPWRG4 from Texas Instruments stands out as a robust and versatile component that can be employed in a myriad of digital systems to enhance performance, reduce power consumption, and save space. Its dual-register configuration and high-speed capabilities make it an indispensable part of any designer's toolkit.

You May Also Be Interested in

Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3772 $50.9220
325+ $0.3095 $100.5875
505+ $0.2999 $151.4495
690+ $0.2902 $200.2380
895+ $0.2805 $251.0475
1,195+ $0.2515 $300.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,644 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess