EN
  • EN
  • DE

CD4011BM96E4

Part No CD4011BM96E4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 4-ch, 2-input, 3-V to 18-V NAND gates 14-SOIC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Contact Plating Gold
Height 1.75 mm
High Level Output Current 3.4 mA
Lead Free Yes
Length 8.65 mm
Logic Function NAND
Low Level Output Current 3.4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 18 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Bits 4
Number of Circuits 4
Number of Elements 4
Number of Gates 4
Number of Input Lines 2
Number of Inputs 2
Number of Output Lines 1
Number of Outputs 1
Number of Pins 14
Output Current 6.8 mA
Packaging Tape & Reel (TR)
Propagation Delay 90 ns
Quiescent Current 1 µA
RoHS Compliant
Thickness 1.58 mm
Turn-On Delay Time 250 ns
Weight 129.387224 mg
Width 3.91 mm
Win Source Part Number 1051502-CD4011BM96E4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4011BM96E4 CAD Model

Description

Product Overview: CD4011BM96E4 by Texas Instruments

The CD4011BM96E4 is a versatile and robust integrated circuit produced by Texas Instruments, renowned for its high-quality electronic components. This particular device is a part of the 4000 series CMOS logic family, which is well-known for its low power consumption and wide operating voltage range. The CD4011BM96E4 is a quadruple 2-input NAND gate IC, designed to deliver reliable performance in a variety of digital applications.

Key Features

  • Logic Type: The IC consists of four independent NAND gates, each with two inputs, providing the fundamental building block for digital systems.
  • Operating Voltage Range: It has a broad operating voltage range from 3V to 18V, making it suitable for various power environments and ensuring compatibility with both TTL and CMOS technologies.
  • Low Power Consumption: The CD4011BM96E4 is designed for low power consumption, which is a hallmark of the CMOS technology, thus making it ideal for battery-operated devices.
  • High Noise Immunity: The device boasts a high degree of noise immunity, which is crucial for stable operation in electrically noisy environments.
  • Output Drive Capability: It can source or sink up to 8.8mA, providing adequate current for driving small loads or for interfacing with other logic devices.
  • Temperature Range: The IC is operational over a wide temperature range, ensuring reliability across various environmental conditions.
  • Packaging: The CD4011BM96E4 comes in a compact SOIC-14 package, which is suitable for space-constrained applications.

Applications

The CD4011BM96E4 is a highly versatile component that can be used in a myriad of digital circuits. It is commonly employed in applications such as:

  • Logic function generators
  • Waveform generation
  • Signal processing
  • Control systems
  • Alarm systems
  • LED matrix displays
  • DIY electronics projects

With its reliable performance and Texas Instruments' commitment to quality, the CD4011BM96E4 is an excellent choice for designers and hobbyists alike who require a dependable NAND gate logic solution.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2788 $50.1840
385+ $0.2612 $100.5620
595+ $0.2524 $150.1780
855+ $0.2347 $200.6685
1,110+ $0.2259 $250.7490
1,385+ $0.2171 $300.6835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,590 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess