EN
  • EN
  • DE

CD40107BF

Part No CD40107BF
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description CMOS DUAL 2-INPUT NAND BUFFER/DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159545-CD40107BF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD40107BF CAD Model

Description

CD40107BF Dual 2-Input NAND Buffer/Driver

The CD40107BF is a high-quality integrated circuit manufactured by Texas Instruments, renowned for their state-of-the-art semiconductor products. This particular device is part of the 4000 series CMOS logic ICs, known for their robustness and versatility in various electronic applications.

Designed as a dual 2-input NAND buffer/driver, the CD40107BF offers excellent performance in a wide range of digital applications. Each of the two independent buffers/drivers features a pair of inputs and a single output. The device is capable of driving both high and low outputs, making it suitable for interfacing with different types of logic levels.

The CD40107BF operates over a broad voltage range from 3V to 18V, providing flexibility in its use across various systems with different power requirements. This wide operating voltage range is particularly useful for battery-operated devices, automotive applications, and portable electronics where power supply levels can vary.

One of the key benefits of the CD40107BF is its high current sink and source capability, which is up to 136 mA. This feature allows the device to drive LEDs, relays, and other high-current loads directly, without the need for additional power transistors. This can significantly reduce the complexity and cost of the circuit design.

The CD40107BF is available in a standard 14-pin dual-in-line package, making it easy to integrate into both through-hole and surface-mounted PCB designs. The IC also features a symmetrical output impedance, which ensures balanced propagation delay times. This is particularly important in applications requiring precise timing and synchronization.

Overall, the Texas Instruments CD40107BF is a reliable and versatile component for designers looking to implement NAND logic functions with the added capability of driving higher current loads. Its wide operating voltage range and high current driving ability make it an excellent choice for a multitude of electronic circuits and products.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4037 $98.8074
3+ $40.5364 $121.6092
4+ $39.2696 $157.0784
6+ $38.0028 $228.0168
7+ $36.7361 $257.1527
10+ $32.9358 $329.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess