EN
  • EN
  • DE

CD40103BNSRG4

Part No CD40103BNSRG4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description CMOS 8-stage Presettable Synchronous Down Counters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 4000B
Packaging Reel - TR
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 2.4MHz
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1159537-CD40103BNSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD40103
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD40103BNSRG4 CAD Model

Description

The CD40103BNSRG4 is a high-quality, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a Binary Up/Down Counter, part of the 4000 series CMOS logic family, known for its robustness and versatility in a wide range of electronic applications. The CD40103BNSRG4 is specifically tailored for counting applications where reliability and precision are critical.

Key Features

  • Counter Type: 8-Bit Binary Up/Down Counter, providing flexibility for both incrementing and decrementing count operations.
  • Supply Voltage Range: 3V to 18V, accommodating a broad spectrum of power requirements and making it suitable for battery-operated devices as well as industrial applications.
  • High Output Current: Capable of sourcing or sinking up to 6.8mA, allowing for direct driving of display segments or other logic inputs without additional buffering.
  • Count Frequency: Up to 12MHz, ensuring high-speed counting for real-time applications.
  • Presettable Counter: The counter can be preset to any desired value using the parallel load feature, providing flexibility and control over the counting process.
  • Package: Comes in a 16-pin plastic SOP (Small Outline Package), which is convenient for PCB design and space-saving considerations.

Applications

The CD40103BNSRG4 is ideal for use in a variety of electronic systems, including:

  • Industrial control systems
  • Robotics
  • Automotive electronics
  • Programmable logic controllers (PLCs)
  • Frequency dividers
  • Timers and counters

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CD40103BNSRG4 is subject to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. With its durable design and proven performance, this binary counter is a dependable choice for engineers and designers looking for a component that can withstand the demands of both simple and complex electronic circuits.

Whether you're working on a new design or updating an existing system, the CD40103BNSRG4 from Texas Instruments is an excellent choice for your counting and timing needs.

You May Also Be Interested in

ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16SO
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess