EN
  • EN
  • DE

CD4009UBM

Part No CD4009UBM
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 6 Channel - 16-SOIC
Manufacturer Texas Instruments
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name CD4009
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD4009UBME4, CD4009UBME4-ND, CD4009UBM-ND, 296-32855-5, CD4009UBMG4-ND, CD4009UBMG4
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866082-CD4009UBM
Ultra Librarian 3D Model Ultra Librarian CD4009UBM CAD Model

Description

The CD4009UBM is a versatile CMOS Hex Inverting Buffer/Converter designed by Texas Instruments to provide high-performance in a variety of digital electronics applications. This integrated circuit is part of the CD4000 series, well-known for their robustness and ease of use in the electronics industry.

Key Features

  • Hex Inverter Functionality: The device contains six independent inverter circuits that can be used in a variety of configurations and applications.
  • High Voltage Type (20V Rating): The CD4009UBM is capable of handling up to 20 volts, making it suitable for higher voltage applications than many standard CMOS parts.
  • Logic Level Conversion: It is designed to convert TTL logic levels to CMOS logic levels and vice versa, providing versatility in mixed-logic environments.
  • Medium Speed Operation: With a typical propagation delay time of 30ns at VDD = 10V, it is suitable for medium-speed operations in digital circuits.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which ensures balanced propagation delays.
  • 100% Tested for Quiescent Current at 20V: Each unit is tested to ensure minimal quiescent current, enhancing power efficiency.
  • Maximum Input Current of 1µA at 18V: This feature means that the device has very low input currents, reducing power consumption.
  • 5V, 10V, and 15V Parametric Ratings: The CD4009UBM is flexible for use with various supply voltages to meet different application requirements.

Applications

The CD4009UBM is suitable for a wide array of applications, including:

  • Logic level conversion for interfacing TTL or NMOS outputs to high-level CMOS inputs
  • Memory address decoding
  • Line driving
  • Buffering for data buses
  • Signal inversion

With its combination of features and reliability, the CD4009UBM from Texas Instruments stands as an excellent choice for designers looking for a hex inverting buffer/converter that can handle higher voltage applications and provide reliable logic level conversions.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess