EN
  • EN
  • DE

CD4007UBM

Part No CD4007UBM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC DUAL COMPL PAIR W/INV 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Complementary Pair Plus Inverter
Supply Voltage 3 V to 18 V
Number of Bits 3
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1028145-CD4007UBM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4007UBM CAD Model

Description

The CD4007UBM is a versatile and widely used CMOS chip manufactured by Texas Instruments, designed to offer a multitude of functions within a single package. This integrated circuit (IC) contains three pairs of complementary MOSFETs that can be used in various configurations such as dual complementary pairs and an inverter, or as three separate inverters, among other configurations.

Key Features:

  • Multiple Configurations: The chip consists of three n-channel and three p-channel MOSFETs, allowing for a variety of circuit configurations including inverters, gates, and amplifiers.
  • Low Power Consumption: As a member of the CMOS family, the CD4007UBM boasts low power dissipation, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 3V to 18V, catering to the needs of both low and high-voltage circuits.
  • High Noise Immunity: The device offers a high degree of noise immunity and low noise operation, which is crucial for stable and reliable performance in electronic circuits.
  • High Input Impedance: The high input impedance ensures minimal loading on the preceding stage, which is beneficial in multi-stage electronic designs.

Applications:

The CD4007UBM is suitable for a wide range of applications in the electronics industry. It can be used in digital logic circuits, analog switches, amplifiers, and signal processing. Its versatility also extends to educational purposes, where it serves as an excellent tool for learning about the functionality of MOSFETs and basic logic circuits.

Package and Quality:

Available in a compact SOP-14 package, the CD4007UBM is designed for space-efficient PCB layouts. Texas Instruments ensures that each IC meets rigorous quality standards, providing reliable performance across various environmental conditions.

Support and Resources:

Designers and engineers can access extensive support and resources from Texas Instruments, including datasheets, application notes, and simulation tools, to facilitate the integration of the CD4007UBM into their projects.

You May Also Be Interested in

Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess