EN
  • EN
  • DE

SY58016LMG

Part No SY58016LMG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE DRIVER/RCVR CML 16-MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Differential Receiver/Driver IC 16-MLF® (3x3)
Manufacturer Microchip Technology
Series SY58
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-UFQFN Exposed Pad, 16-MLF®
Case / Package 16-MLF® (3x3)
Family Name SY58016
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898692-SY58016LMG
Ultra Librarian 3D Model Ultra Librarian SY58016LMG CAD Model

Description

Introducing the SY58016LMG from Microchip Technology

The SY58016LMG is a state-of-the-art differential CML/PECL buffer from Microchip Technology, designed to meet the high-performance demands of today's fast-paced digital communication systems. This device offers a perfect blend of speed, power efficiency, and signal integrity, making it an ideal choice for a wide range of applications including networking, telecommunications, and high-speed data processing.

Key Features

  • High-Speed Performance: The SY58016LMG is capable of handling clock frequencies up to 6GHz, ensuring that it can support the fastest signal rates required by modern digital systems.
  • Low Power Consumption: Despite its high-speed capabilities, this buffer operates with minimal power dissipation, making it suitable for power-sensitive applications.
  • Signal Integrity: With its excellent signal integrity, the SY58016LMG maintains the quality of high-speed signals, reducing jitter and ensuring clean, stable outputs.
  • Flexible Voltage Operation: The device supports a wide range of supply voltages, accommodating various system requirements and simplifying power supply design.
  • Programmable Outputs: The output levels are programmable, allowing for easy integration with different logic standards and providing design flexibility.

Applications

The SY58016LMG is versatile enough to be used in a variety of high-speed applications, including but not limited to:

  • High-speed data acquisition systems
  • Backplane and cable driving
  • Automated test equipment
  • SONET/SDH, Gigabit Ethernet, and Fiber Channel
  • Server and storage area network infrastructure

Product Specifications

The SY58016LMG is housed in a compact 3mm x 3mm 16-lead MLF® package, making it ideal for space-constrained applications. Its differential design allows for reduced signal crosstalk and improved noise immunity. Additionally, the device features fail-safe input protection, ensuring reliability even under fault conditions.

For designers looking for a high-speed differential buffer that does not compromise on performance or power efficiency, the SY58016LMG from Microchip Technology is an exceptional choice. Its robust feature set and versatility make it a go-to component for cutting-edge digital systems.

You May Also Be Interested in

ON Semiconductor
Hex Contact Bounce Eliminator | IC ELIMINATOR BOUNCE HEX 16SOIC
Lowest to $1.0082
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Maxim Integrated
IC COMPARATOR/DRVR 4BIT 80-TQFP
Need more? Email Us
MICROSS/On Semiconductor
IC RCVR/DRVR ECL DIFF 5V 8SOIC
Lowest to $11.6418
ON Semiconductor
3.3 V AnyLevel Receiver to CML Driver/Translator with Input Hysteresis
Lowest to $11.4705
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4940 $52.4700
12+ $8.6104 $103.3248
18+ $8.3414 $150.1452
25+ $8.0723 $201.8075
33+ $7.8032 $257.5056
43+ $6.9960 $300.8280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,818 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess