EN
  • EN
  • DE

CD3214A0YKLR

Part No CD3214A0YKLR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 966841-CD3214A0YKLR
Ultra Librarian 3D Model Ultra Librarian CD3214A0YKLR CAD Model

Description

Overview of Texas Instruments CD3214A0YKLR

The Texas Instruments CD3214A0YKLR is a cutting-edge USB Type-C and Power Delivery (PD) controller that is designed to simplify the implementation of USB Type-C PD in various applications. This versatile component is an ideal solution for devices that require efficient power management and a reliable USB Type-C interface.

Key Features

  • USB Type-C and PD Compliance: The CD3214A0YKLR adheres to the latest USB Type-C and PD standards, ensuring interoperability with a wide range of devices and accessories.
  • Advanced Power Management: With sophisticated power management capabilities, this controller supports multiple power roles including source, sink, and dual-role port, providing flexibility in power delivery and charging schemes.
  • Integrated Circuit Protection: Built-in features such as over-voltage, under-voltage, and over-current protection safeguard the device and the connected peripherals from electrical damage.
  • Programmable Power Supply (PPS) Support: The inclusion of PPS allows for fine-grained control over the power delivery, enabling more efficient charging by dynamically adjusting the voltage and current.

Applications

The CD3214A0YKLR is suitable for a broad range of applications, including but not limited to:

  • Notebooks and Ultrabooks
  • Tablets and Mobile Devices
  • Docking Stations
  • Monitors and Peripherals
  • Power Adapters and Chargers

Technical Specifications

The device is housed in a compact 40-pin QFN package, making it easy to integrate into space-constrained designs. Its operating temperature range is from -40°C to 85°C, allowing it to function reliably in a variety of environments.

Design and Development Support

Texas Instruments provides extensive support for developers working with the CD3214A0YKLR, including detailed datasheets, reference designs, and evaluation modules. This facilitates rapid prototyping and streamlines the path from concept to production.

In summary, the Texas Instruments CD3214A0YKLR is a robust USB Type-C and PD controller that offers advanced features for power management and device protection. Its compliance with current standards, combined with support for PPS, makes it an excellent choice for designers looking to create products with reliable USB Type-C connectivity and efficient power delivery.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7648 $201.1872
147+ $1.7059 $250.7673
197+ $1.5295 $301.3115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess