EN
  • EN
  • DE

CC430F5317IRGCR

Part No CC430F5317IRGCR
Manufacturer Texas Instruments
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820209-CC430F5317IRGCR
Ultra Librarian 3D Model Ultra Librarian CC430F5317IRGCR CAD Model

Description

The CC430F5317IRGCR is a highly integrated microcontroller from Texas Instruments that combines a powerful 16-bit CC430 CPU with a leading-edge RF transceiver. This product is designed for low-power wireless applications and is part of the CC430 family of microcontrollers that are known for their exceptional performance in battery-powered devices such as smart meters, home automation systems, and wireless sensor networks.

Key Features

  • High-Performance Microcontroller: The CC430F5317IRGCR is built around a 16-bit RISC architecture that is optimized for low power and high efficiency, providing robust processing capabilities for complex applications.
  • Integrated RF Transceiver: The device includes a sub-1 GHz RF transceiver compatible with a wide range of modulation formats, making it versatile for various communication protocols.
  • Low Power Consumption: This microcontroller is designed for energy efficiency, with several power-saving modes that significantly extend battery life in portable applications.
  • Ample Memory: It features 32KB of in-system programmable flash memory, 4KB of RAM, and 2KB of data EEPROM, providing ample storage for application code and data.
  • Advanced Peripherals: The CC430F5317IRGCR includes a rich set of peripherals such as a 12-bit analog-to-digital converter (ADC), timers, serial communication interfaces (USART), and an on-chip comparator.

Applications

The versatility of the CC430F5317IRGCR makes it suitable for a wide range of applications, including:

  • Wireless Sensor Networks
  • Home and Building Automation
  • Smart Metering
  • Industrial Monitoring and Control
  • Health and Fitness Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CC430F5317IRGCR is no exception. The product is available in a compact 64-VQFN package and is specified for a wide temperature range, ensuring reliable operation in diverse environments.

Design Support

Developers can leverage Texas Instruments' extensive support resources, including development tools, reference designs, and online communities, to accelerate the design and deployment of applications using the CC430F5317IRGCR.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess