EN
  • EN
  • DE

CC430F5135IRGZR

Part No CC430F5135IRGZR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM<1GHZ 48VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type TxRx + MCU
RF Family/Standard General ISM < 1GHz
Modulation 2FSK, 2GFSK, ASK, MSK, OOK
Frequency 300MHz ~ 348MHz, 389MHz ~ 464MHz, 779MHz ~ 928MHz
Data Rate (Max) 500kBaud
Power - Output 13dBm
Sensitivity -117dBm
Memory Size 16kB Flash, 2kB SRAM
Serial Interfaces I2C, IrDA, JTAG, SPI, UART
GPIO 30
Voltage - Supply 2V ~ 3.6V
Current - Receiving 15mA ~ 18.5mA
Current - Transmitting 15mA ~ 36mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number CC430F5135
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 576778-CC430F5135IRGZR
Ultra Librarian 3D Model Ultra Librarian CC430F5135IRGZR CAD Model

Description

Texas Instruments CC430F5135IRGZR

The Texas Instruments CC430F5135IRGZR is a highly integrated microcontroller solution tailored for ultra-low power wireless applications. This sophisticated piece of technology combines the powerful features of TI's CC430 family of microcontrollers with an RF transceiver, offering a single-chip solution that is ideal for a range of applications such as wireless sensor networks, smart metering, home automation, and personal health devices.

Key Features:

  • Integrated Wireless MCU: This device integrates a high-performance RF transceiver with an industry-standard MSP430 microcontroller, enabling robust wireless communication capabilities.
  • Ultra-Low Power Consumption: Designed for battery-operated and energy-harvesting applications, the CC430F5135IRGZR boasts several power-saving modes to ensure long battery life and efficient energy use.
  • Flexible RF Support: The onboard RF transceiver supports a wide range of frequencies (300-348 MHz, 391-464 MHz, and 782-928 MHz), allowing for versatile use in different regions and applications.
  • Ample Memory: With 32KB of in-system programmable flash memory and 4KB of RAM, this device can handle complex applications and data processing with ease.
  • Advanced Peripherals: The microcontroller includes a rich set of peripherals such as a 12-bit analog-to-digital converter, timers, serial communication interfaces (USART), and more to support a wide array of functionalities.
  • Compact Form Factor: Packaged in a small 48-pin QFN (RHA) package, the CC430F5135IRGZR is designed for space-constrained applications.

Applications:

The versatile nature of the CC430F5135IRGZR makes it suitable for a variety of wireless applications, including:

  • Wireless Sensor Networks
  • Home and Building Automation
  • Smart Metering Infrastructure
  • Industrial Monitoring and Control
  • Personal Health and Fitness Devices

In conclusion, the Texas Instruments CC430F5135IRGZR is a powerful, efficient, and versatile microcontroller that seamlessly integrates wireless communication capabilities to enable innovative and intelligent wireless solutions.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3764 $50.2584
15+ $6.8730 $103.0950
23+ $6.6582 $153.1386
32+ $6.4434 $206.1888
41+ $6.2287 $255.3767
54+ $5.5843 $301.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess