EN
  • EN
  • DE

CC430F5133

Part No CC430F5133
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description MSP430™ SoC with RF Core
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159464-CC430F5133
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC430F5133 CAD Model

Description

The Texas Instruments CC430F5133 is a highly integrated microcontroller that combines a high-performance MSP430 core with a CC1101 RF transceiver, creating a powerful single-chip solution ideal for low-power wireless applications. This microcontroller is designed to facilitate the development of RF communication systems while minimizing the overall system size and cost.

Key Features:

  • Integrated Wireless Module: The CC430F5133 integrates a CC1101 multi-channel RF transceiver with an MSP430 CPU, providing a versatile and efficient platform for wireless communication.
  • Low Power Consumption: With its ultra-low-power MSP430 architecture, the CC430F5133 is optimized for battery-powered and energy-harvesting applications, ensuring long battery life and reduced maintenance.
  • High Performance: The 16-bit RISC architecture of the MSP430 enables fast processing and efficient operation, with up to 20MHz system clock speed.
  • Memory Capacity: It features 32KB of in-system programmable flash memory, 4KB of RAM, and 2KB of data EEPROM for robust data storage and management.
  • Rich Peripherals: The device includes a variety of peripherals such as a 12-bit analog-to-digital converter (ADC), timers, USART communication modules, and more, supporting a wide range of application requirements.
  • Flexible Power Management: Multiple low-power modes enable the device to conserve energy when not in active use, and a sophisticated clock system provides options for system clock optimization.
  • Development Support: Texas Instruments offers a comprehensive development ecosystem, including development kits, reference designs, software libraries, and online support to accelerate the design process.

Applications:

The CC430F5133 is suitable for a diverse array of applications, particularly where wireless capability is essential. Common applications include wireless sensor networks, home and building automation, industrial monitoring and control, health and fitness devices, and smart metering solutions.

In summary, the Texas Instruments CC430F5133 microcontroller is an excellent choice for developers looking to create efficient, low-power wireless systems with a compact footprint and robust feature set.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9594 $55.6752
18+ $5.7102 $102.7836
28+ $5.5318 $154.8904
38+ $5.3534 $203.4292
49+ $5.1749 $253.5701
65+ $4.6396 $301.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess