BCM5401KTB Advanced Ethernet Transceiver
The BCM5401KTB offers state-of-the-art technology for a broad range of Ethernet applications, emphasizing high-speed data transfer and energy efficiency. It stands as an excellent choice for upgrading network components to deliver enhanced performance.
- Applications/Projects:
- Industrial Ethernet Applications
- Home Networking Systems
- Media and Entertainment Systems
- VoIP Infrastructure
- Features and Benefits:
- High data transfer rate of up to 1 Gbps
- Compatible with various fiber optic and copper mediums
- Energy-efficient design for reduced operational costs
- Enhanced reliability with built-in diagnostics
- Additional Details:
- Package: 64-pin LQFP
- Operating Temperature: -40°C to +85°C
- Standards: IEEE 802.3 Compliant